L-com, Inc. Cat5e, Industrial Hi-Flex PUR Jacket, 4 Pr. Stranded 24 AWG, 1,000ft, Black TC5700

Description
The TC5700 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical and ultra-violet resistant PUR jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This cable will not break down when exposed to oil based lubricants as those normally found in an industrial automation environment! Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Industrial PUR (Polyurethane) and UV resistant jacket Operating temp: -40°C to +75°C Bend radius: 1 inch for static bend Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking
Description
The TC5700 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical and ultra-violet resistant PUR jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This cable will not break down when exposed to oil based lubricants as those normally found in an industrial automation environment! Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Industrial PUR (Polyurethane) and UV resistant jacket Operating temp: -40°C to +75°C Bend radius: 1 inch for static bend Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Industrial Hi-Flex PUR Jacket, 4 Pr. Stranded 24 AWG, 1,000ft, Black - TC5700 - L-com, Inc.
North Andover, MA, United States
Cat5e, Industrial Hi-Flex PUR Jacket, 4 Pr. Stranded 24 AWG, 1,000ft, Black
TC5700
Cat5e, Industrial Hi-Flex PUR Jacket, 4 Pr. Stranded 24 AWG, 1,000ft, Black TC5700
The TC5700 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical and ultra-violet resistant PUR jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This cable will not break down when exposed to oil based lubricants as those normally found in an industrial automation environment! Available in 1,000 ft reels. Order online today! Features Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius) Industrial PUR (Polyurethane) and UV resistant jacket Operating temp: -40°C to +75°C Bend radius: 1 inch for static bend Application Industrial Ethernet Factory automation Manufacturing Harsh environment networking

The TC5700 is designed for extreme Hi-flex Ethernet applications. It features an oil, chemical and ultra-violet resistant PUR jacket. Additional features include 24 AWG stranded conductors and an operating temperature up to 75°C. The cable has been tested to 10 million flex cycles. This cable will not break down when exposed to oil based lubricants as those normally found in an industrial automation environment! Available in 1,000 ft reels. Order online today!

Features

  • Used in extreme Hi-flex continuous motion applications requiring 4 pair Cat 5e cabling
  • Flex Rating: 1 million cycle test (10X cable O.D. Min radius) 10 Million cycle test (20X cable O.D. min radius)
  • Industrial PUR (Polyurethane) and UV resistant jacket
  • Operating temp: -40°C to +75°C
  • Bend radius: 1 inch for static bend

Application

  • Industrial Ethernet
  • Factory automation
  • Manufacturing
  • Harsh environment networking
Supplier's Site
C5E Utp 4Pr/24 Str Pur Blk 1K L-Com - 72T2647 - Newark, An Avnet Company
Chicago, IL, United States
C5E Utp 4Pr/24 Str Pur Blk 1K L-Com
72T2647
C5E Utp 4Pr/24 Str Pur Blk 1K L-Com 72T2647
C5E UTP 4PR/24 STR PUR BLK 1K

C5E UTP 4PR/24 STR PUR BLK 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TC5700 72T2647
Product Name Cat5e, Industrial Hi-Flex PUR Jacket, 4 Pr. Stranded 24 AWG, 1,000ft, Black C5E Utp 4Pr/24 Str Pur Blk 1K L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.250″ Spade Lugs - 1017-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details