L-com, Inc. 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-4310MS-LP-LC

Description
L-com's 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-4310MS-LP-LC 4.3-10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Description
L-com's 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-4310MS-LP-LC 4.3-10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Datasheet Summary
Powered by GS/AI

The TC-402-4310MS-LP-LC is a 4.3-10 Male Low PIM Connector designed for solder attachment to TFT-402 and TFT-402-LF interfaces. It operates effectively within a frequency range of DC to 6 GHz, featuring a Voltage Standing Wave Ratio (VSWR) of 1.3:1 and passive intermodulation (PIM) levels exceeding -160 dBc, making it suitable for low PIM applications. The connector is constructed with a brass contact that has 200 ¬µin of silver plating, ensuring durability and reliability. It is compatible with various applications, including general purpose testing, wireless communications, custom cable assemblies, and distributed antenna systems (DAS). The connector measures 1.131 inches in length and 0.996 inches in width and height, with a weight of 0.03 lbs. It is rated for 500 mating cycles and can withstand operating temperatures from -55¬?C to +85¬?C.

Datasheet Summary
Powered by GS/AI

The TC-402-4310MS-LP-LC is a 4.3-10 Male Low PIM Connector designed for solder attachment to TFT-402 and TFT-402-LF interfaces. It operates effectively within a frequency range of DC to 6 GHz, featuring a Voltage Standing Wave Ratio (VSWR) of 1.3:1 and passive intermodulation (PIM) levels exceeding -160 dBc, making it suitable for low PIM applications. The connector is constructed with a brass contact that has 200 ¬µin of silver plating, ensuring durability and reliability. It is compatible with various applications, including general purpose testing, wireless communications, custom cable assemblies, and distributed antenna systems (DAS). The connector measures 1.131 inches in length and 0.996 inches in width and height, with a weight of 0.03 lbs. It is rated for 500 mating cycles and can withstand operating temperatures from -55¬?C to +85¬?C.

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF - TC-402-4310MS-LP-LC - L-com, Inc.
North Andover, MA, United States
4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
TC-402-4310MS-LP-LC
4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-4310MS-LP-LC
L-com's 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-4310MS-LP-LC 4.3-10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-402-4310MS-LP-LC 4.3-10 Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.3:1
  • PIM levels better than -160 dBc
  • Brass Contact with 200 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-402-4310MS-LP-LC
Product Name 4.3-10 Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details