The 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF, part number TC-402-4195M-LP-LC, is designed for RF applications with a frequency range up to 3 GHz. It features a low PIM design with passive intermodulation levels better than -160 dBc and a VSWR rating of 1.15:1. The connector utilizes a solder attachment method and is suitable for various applications including general purpose testing, wireless communications, custom cable assemblies, and distributed antenna systems (DAS). Mechanical specifications include a straight body geometry with dimensions of 0.964 inches in length and 0.866 inches in diameter. The connector is constructed with brass contacts and has a silver plating of 196 µin. It operates within a temperature range of -40°C to +85°C and is rated IP67 for ingress protection. The connector also meets various environmental standards, ensuring reliability in diverse conditions.
L-com's 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 4.1/9.5 Mini DIN connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.1/9.5 Mini DIN Male connector operates up to a maximum frequency of 3 GHz.
The specifications and a basic dimensional drawing for TC-402-4195M-LP-LC 4.1/9.5 Mini DIN Male can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | TC-402-4195M-LP-LC |
| Product Name | 4.1/9.5 Mini DIN Male Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF |
| Gender | Male / Plug |