L-com, Inc. 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-1023M-LP-LC

Description
L-com's 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 1.0/2.3 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 1.0/2.3 Plug connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-1023M-LP-LC 1.0/2.3 Plug can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -150 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Description
L-com's 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 1.0/2.3 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 1.0/2.3 Plug connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-1023M-LP-LC 1.0/2.3 Plug can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -150 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF - TC-402-1023M-LP-LC - L-com, Inc.
North Andover, MA, United States
1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
TC-402-1023M-LP-LC
1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF TC-402-1023M-LP-LC
L-com's 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 1.0/2.3 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 1.0/2.3 Plug connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-402-1023M-LP-LC 1.0/2.3 Plug can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -150 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF uses a solder/solder attachment method. This 1.0/2.3 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 1.0/2.3 Plug connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-402-1023M-LP-LC 1.0/2.3 Plug can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.3:1
  • PIM levels better than -150 dBc
  • Brass Contact with 200 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-402-1023M-LP-LC
Product Name 1.0/2.3 Plug Low PIM Connector Solder Attachment for TFT-402, TFT-402-LF
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details