L-com, Inc. N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 TC-250-NF-LP-LC

Description
L-com's N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our N Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-NF-LP-LC N Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Description
L-com's N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our N Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-NF-LP-LC N Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 - TC-250-NF-LP-LC - L-com, Inc.
North Andover, MA, United States
N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250
TC-250-NF-LP-LC
N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 TC-250-NF-LP-LC
L-com's N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our N Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-NF-LP-LC N Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.3:1 PIM levels better than -160 dBc Brass Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This N connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our N Female connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-250-NF-LP-LC N Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.3:1
  • PIM levels better than -160 dBc
  • Brass Contact with 200 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-250-NF-LP-LC
Product Name N Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details