L-com, Inc. 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 TC-250-4310F-LP-LC

Description
L-com's 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-4310F-LP-LC 4.3-10 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.35:1 PIM levels better than -160 dBc Phosphor Bronze Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet
Description
L-com's 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-4310F-LP-LC 4.3-10 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.35:1 PIM levels better than -160 dBc Phosphor Bronze Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 - TC-250-4310F-LP-LC - L-com, Inc.
North Andover, MA, United States
4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250
TC-250-4310F-LP-LC
4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 TC-250-4310F-LP-LC
L-com's 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Female connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-250-4310F-LP-LC 4.3-10 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs. Features Operating Frequency up to 6 GHz VSWR Rating of 1.35:1 PIM levels better than -160 dBc Phosphor Bronze Contact with 200 µin Silver Plating Application General Purpose Test Wireless Communications Custom Cable Assemblies Low PIM Applications Distributed Antenna Systems (DAS)

L-com's 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250 uses a solder/solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors available in L-com's product line and like all our products, ships the same day of purchase. Our 4.3-10 Female connector operates up to a maximum frequency of 6 GHz.

The specifications and a basic dimensional drawing for TC-250-4310F-LP-LC 4.3-10 Female can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building connectorized cable assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, to connectivity with test equipment or as part of a system installation. In addition to our offering of RF connectors and coaxial cable, L-com also offers both standard and custom cable assemblies to fit your specific needs.

Features

  • Operating Frequency up to 6 GHz
  • VSWR Rating of 1.35:1
  • PIM levels better than -160 dBc
  • Phosphor Bronze Contact with 200 µin Silver Plating

Application

  • General Purpose Test
  • Wireless Communications
  • Custom Cable Assemblies
  • Low PIM Applications
  • Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-250-4310F-LP-LC
Product Name 4.3-10 Female Low PIM Connector Solder Attachment for SPP-250-LLPL, SPO-250, SPF-250
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110938 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details