L-com, Inc. N Male Connector Clamp/Solder Attachment for LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series Cable TC-240-NMC

Description
L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 0.003 GHz. The specifications and a basic dimensional drawing for TC-240-NMC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.
Description
L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 0.003 GHz. The specifications and a basic dimensional drawing for TC-240-NMC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.
Datasheet
Datasheet Summary
Powered by GS/AI

The TC-240-NMC is an N Male Connector designed for use with LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series coaxial cables. It features a clamp/solder attachment method and operates effectively within a frequency range up to 0.003 GHz. This connector is characterized by its straight body geometry and a 50 Ohm impedance, making it suitable for various RF applications including RF boxes, test systems, and laboratory setups. Constructed from quality materials, the connector includes brass contacts with gold plating, and a beryllium copper outer conductor with silver plating. The mechanical dimensions include a length of 1.42 inches and a diameter of 0.78 inches, with a weight of 0.085 lbs. The connector is compliant with industry standards and is designed for reliable performance in RF interconnect scenarios.

Datasheet Summary
Powered by GS/AI

The TC-240-NMC is an N Male Connector designed for use with LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series coaxial cables. It features a clamp/solder attachment method and operates effectively within a frequency range up to 0.003 GHz. This connector is characterized by its straight body geometry and a 50 Ohm impedance, making it suitable for various RF applications including RF boxes, test systems, and laboratory setups. Constructed from quality materials, the connector includes brass contacts with gold plating, and a beryllium copper outer conductor with silver plating. The mechanical dimensions include a length of 1.42 inches and a diameter of 0.78 inches, with a weight of 0.085 lbs. The connector is compliant with industry standards and is designed for reliable performance in RF interconnect scenarios.

Suppliers

Company
Product
Description
Supplier Links
N Male Connector Clamp/Solder Attachment for LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series Cable - TC-240-NMC - L-com, Inc.
North Andover, MA, United States
N Male Connector Clamp/Solder Attachment for LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series Cable
TC-240-NMC
N Male Connector Clamp/Solder Attachment for LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series Cable TC-240-NMC
L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 0.003 GHz. The specifications and a basic dimensional drawing for TC-240-NMC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 0.003 GHz.
The specifications and a basic dimensional drawing for TC-240-NMC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-240-NMC
Product Name N Male Connector Clamp/Solder Attachment for LMR-240, LMR-240-DB, LMR-240-FR, and 240-Series Cable
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details