L-com, Inc. N Male Connector Crimp/Solder Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable TC-200-NMH-X

Description
L-com's N Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 6 GHz. &&The specifications and a basic dimensional drawing for TC-200-NMH-X Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Solder attachment Operates to 6 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's N Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 6 GHz. &&The specifications and a basic dimensional drawing for TC-200-NMH-X Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Solder attachment Operates to 6 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Connector Crimp/Solder Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable - TC-200-NMH-X - L-com, Inc.
North Andover, MA, United States
N Male Connector Crimp/Solder Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable
TC-200-NMH-X
N Male Connector Crimp/Solder Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable TC-200-NMH-X
L-com's N Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 6 GHz. &&The specifications and a basic dimensional drawing for TC-200-NMH-X Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Solder attachment Operates to 6 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's N Male connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 6 GHz. &&The specifications and a basic dimensional drawing for TC-200-NMH-X Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Solder attachment
  • Operates to 6 GHz

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-200-NMH-X
Product Name N Male Connector Crimp/Solder Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details