The TC-100-SM is an SMA Male Connector designed for use with LMR-100A-PVC, RG174, RG188, RG316, and 100-Series coaxial cables. It features a crimp/solder attachment method and operates at a characteristic impedance of 50 Ohms. The connector is constructed from high-quality materials, including a brass contact with gold plating and a stainless steel body, ensuring durability and reliability in various applications. This connector is suitable for RF boxes, RF test systems, general-purpose RF interconnects, and laboratory applications. It supports an operating voltage of up to 375 Vrms and exhibits a maximum VSWR of 1.2:1 and an insertion loss of 0.16 dB. The dimensions of the connector are 0.691 inches in length and 0.312 inches in diameter, with a weight of 0.01 lbs. The TC-100-SM is compliant with industry standards and is available for same-day shipment.
L-com's SMA Male connector for LMR-100A-PVC, RG174, RG188, RG316 and 100-Series coax uses a Crimp/Solder attachment method. This SMA connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our SMA Male connector operates in the frequency range supported by LMR-100A-PVC coax. &&The specifications and a basic dimensional drawing for TC-100-SM Male SMA connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | TC-100-SM |
| Product Name | SMA Male Connector Crimp/Solder Attachment for LMR-100A-PVC, RG174, RG188, RG316, 100-Series Cable |
| Gender | Male / Plug |