L-com, Inc. USB C Type, Thunderbolt 4 Compatible Cable Assembly, Type C Male-Plug to Type C Male-Plug, 100W, 40Gbps, 8K, TPE Jacket, Black, 1FT TB4P-MM-BLK-1F

Description
L-com’s TB4P-MM-BLK-1F USB Type C cable assembly incorporates Thunderbolt™ compatible technology to support power delivery of up to 100W with a 40Gbps data rate and up to 8K video resolution. This amazing level of power, data and audio/video signal simultaneously means it is ready for all of your USB and video applications. The TB4P-MM-BLK series is perfect to upgrade your theater, conference room, gaming setup, medical device, computer dock, SSD or A/V screen to the latest in high speed, high definition and power delivery standards. It includes support for two 4K displays or one 8K display along with charging and data transfer. This cable also supports DisplayPort™ over USB C. Our TB4P-MM-BLK-1F is built with a durable TPE jacket in black and is terminated with a Thunderbolt compatible Type C USB male (plug) to a Thunderbolt compatible Type C USB male (plug). It has an overall length of 1.0 feet (0.3 meters). L-com’s technical experts are always available for application help if needed. The cables are backwards compatible and can be used with the existing installed base of USB 3.0, 3.1 and Thunderbolt 3 devices, albeit at the speeds and power delivery as specified by those devices. Look for the thunderbolt symbol on your device's USB C port to ensure full compatibility. The TB4P series from L-com is in stock and available for purchase today. Urgency is in our DNA so make your online purchase right now to take advantage of our same day shipping. Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation or its subsidiaries. Please buy online today. Features Enabled to support features such as 48Gpbs data rate, 8K resolutions and 100W power delivery as indicated by the Thunderbolt 4 specifications Gold plated contact pins to minimize signal loss Off the shelf lengths range from 1 foot to 3 feet Metalized connector backshell for durable construction Used to connect USB C and Thunderbolt capable peripherals to USB C and Thunderbolt capable devices Application High definition resolutions of 720P, 1080P, 4K, & 8K Docking Stations; Monitors Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices
Description
L-com’s TB4P-MM-BLK-1F USB Type C cable assembly incorporates Thunderbolt™ compatible technology to support power delivery of up to 100W with a 40Gbps data rate and up to 8K video resolution. This amazing level of power, data and audio/video signal simultaneously means it is ready for all of your USB and video applications. The TB4P-MM-BLK series is perfect to upgrade your theater, conference room, gaming setup, medical device, computer dock, SSD or A/V screen to the latest in high speed, high definition and power delivery standards. It includes support for two 4K displays or one 8K display along with charging and data transfer. This cable also supports DisplayPort™ over USB C. Our TB4P-MM-BLK-1F is built with a durable TPE jacket in black and is terminated with a Thunderbolt compatible Type C USB male (plug) to a Thunderbolt compatible Type C USB male (plug). It has an overall length of 1.0 feet (0.3 meters). L-com’s technical experts are always available for application help if needed. The cables are backwards compatible and can be used with the existing installed base of USB 3.0, 3.1 and Thunderbolt 3 devices, albeit at the speeds and power delivery as specified by those devices. Look for the thunderbolt symbol on your device's USB C port to ensure full compatibility. The TB4P series from L-com is in stock and available for purchase today. Urgency is in our DNA so make your online purchase right now to take advantage of our same day shipping. Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation or its subsidiaries. Please buy online today. Features Enabled to support features such as 48Gpbs data rate, 8K resolutions and 100W power delivery as indicated by the Thunderbolt 4 specifications Gold plated contact pins to minimize signal loss Off the shelf lengths range from 1 foot to 3 feet Metalized connector backshell for durable construction Used to connect USB C and Thunderbolt capable peripherals to USB C and Thunderbolt capable devices Application High definition resolutions of 720P, 1080P, 4K, & 8K Docking Stations; Monitors Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices

Suppliers

Company
Product
Description
Supplier Links
USB C Type, Thunderbolt 4 Compatible Cable Assembly, Type C Male-Plug to Type C Male-Plug, 100W, 40Gbps, 8K, TPE Jacket, Black, 1FT - TB4P-MM-BLK-1F - L-com, Inc.
North Andover, MA, United States
USB C Type, Thunderbolt 4 Compatible Cable Assembly, Type C Male-Plug to Type C Male-Plug, 100W, 40Gbps, 8K, TPE Jacket, Black, 1FT
TB4P-MM-BLK-1F
USB C Type, Thunderbolt 4 Compatible Cable Assembly, Type C Male-Plug to Type C Male-Plug, 100W, 40Gbps, 8K, TPE Jacket, Black, 1FT TB4P-MM-BLK-1F
L-com’s TB4P-MM-BLK-1F USB Type C cable assembly incorporates Thunderbolt™ compatible technology to support power delivery of up to 100W with a 40Gbps data rate and up to 8K video resolution. This amazing level of power, data and audio/video signal simultaneously means it is ready for all of your USB and video applications. The TB4P-MM-BLK series is perfect to upgrade your theater, conference room, gaming setup, medical device, computer dock, SSD or A/V screen to the latest in high speed, high definition and power delivery standards. It includes support for two 4K displays or one 8K display along with charging and data transfer. This cable also supports DisplayPort™ over USB C. Our TB4P-MM-BLK-1F is built with a durable TPE jacket in black and is terminated with a Thunderbolt compatible Type C USB male (plug) to a Thunderbolt compatible Type C USB male (plug). It has an overall length of 1.0 feet (0.3 meters). L-com’s technical experts are always available for application help if needed. The cables are backwards compatible and can be used with the existing installed base of USB 3.0, 3.1 and Thunderbolt 3 devices, albeit at the speeds and power delivery as specified by those devices. Look for the thunderbolt symbol on your device's USB C port to ensure full compatibility. The TB4P series from L-com is in stock and available for purchase today. Urgency is in our DNA so make your online purchase right now to take advantage of our same day shipping. Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation or its subsidiaries. Please buy online today. Features Enabled to support features such as 48Gpbs data rate, 8K resolutions and 100W power delivery as indicated by the Thunderbolt 4 specifications Gold plated contact pins to minimize signal loss Off the shelf lengths range from 1 foot to 3 feet Metalized connector backshell for durable construction Used to connect USB C and Thunderbolt capable peripherals to USB C and Thunderbolt capable devices Application High definition resolutions of 720P, 1080P, 4K, & 8K Docking Stations; Monitors Thunderbolt 3 compatible; Thunderbolt 4 compatible Storage Devices; Hard Drives; Solid State Drives (SSDs) Medical Devices

L-com’s TB4P-MM-BLK-1F USB Type C cable assembly incorporates Thunderbolt™ compatible technology to support power delivery of up to 100W with a 40Gbps data rate and up to 8K video resolution. This amazing level of power, data and audio/video signal simultaneously means it is ready for all of your USB and video applications. The TB4P-MM-BLK series is perfect to upgrade your theater, conference room, gaming setup, medical device, computer dock, SSD or A/V screen to the latest in high speed, high definition and power delivery standards. It includes support for two 4K displays or one 8K display along with charging and data transfer. This cable also supports DisplayPort™ over USB C. Our TB4P-MM-BLK-1F is built with a durable TPE jacket in black and is terminated with a Thunderbolt compatible Type C USB male (plug) to a Thunderbolt compatible Type C USB male (plug). It has an overall length of 1.0 feet (0.3 meters). L-com’s technical experts are always available for application help if needed. The cables are backwards compatible and can be used with the existing installed base of USB 3.0, 3.1 and Thunderbolt 3 devices, albeit at the speeds and power delivery as specified by those devices. Look for the thunderbolt symbol on your device's USB C port to ensure full compatibility. The TB4P series from L-com is in stock and available for purchase today. Urgency is in our DNA so make your online purchase right now to take advantage of our same day shipping. Thunderbolt and the Thunderbolt logo are trademarks of Intel Corporation or its subsidiaries. Please buy online today.

Features

  • Enabled to support features such as 48Gpbs data rate, 8K resolutions and 100W power delivery as indicated by the Thunderbolt 4 specifications
  • Gold plated contact pins to minimize signal loss
  • Off the shelf lengths range from 1 foot to 3 feet
  • Metalized connector backshell for durable construction
  • Used to connect USB C and Thunderbolt capable peripherals to USB C and Thunderbolt capable devices

Application

  • High definition resolutions of 720P, 1080P, 4K, & 8K
  • Docking Stations; Monitors
  • Thunderbolt 3 compatible; Thunderbolt 4 compatible
  • Storage Devices; Hard Drives; Solid State Drives (SSDs)
  • Medical Devices
Supplier's Site
Thunderbolt 4 Compatible, C-M/c-M, Tpe, Blk, 1.0F L-Com - 60AK3193 - Newark, An Avnet Company
Chicago, IL, United States
Thunderbolt 4 Compatible, C-M/c-M, Tpe, Blk, 1.0F L-Com
60AK3193
Thunderbolt 4 Compatible, C-M/c-M, Tpe, Blk, 1.0F L-Com 60AK3193
Thunderbolt 4 Compatible, C-M/C-M, TPE, BLK, 1.0F

Thunderbolt 4 Compatible, C-M/C-M, TPE, BLK, 1.0F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TB4P-MM-BLK-1F 60AK3193
Product Name USB C Type, Thunderbolt 4 Compatible Cable Assembly, Type C Male-Plug to Type C Male-Plug, 100W, 40Gbps, 8K, TPE Jacket, Black, 1FT Thunderbolt 4 Compatible, C-M/c-M, Tpe, Blk, 1.0F L-Com
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Thunderbolt Cables - 1862854 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details