L-com, Inc. Telebyte Model 279 Optional DC Power Adapter TB279-DC-PWR

Description
The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that is compatible with all Telebyte LCD based short haul modems and interface converters and their derivative products. The input power is applied to a 10-inch line cord that is terminated in soldered wire ends. The DC Adapter is protected against inadvertent application of improper polarity. Features Provides +12 Volt DC up to 0.5 Amps Input Range: +18 to +36 Volts DC Input: 10 inch Line cord with Soldered Tin Leads Output: 10 inch Line cord with 1.3mm power plug Application Serial Communication Extension Alarm System Monitoring Correctional Facilities Industrial Floor
Description
The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that is compatible with all Telebyte LCD based short haul modems and interface converters and their derivative products. The input power is applied to a 10-inch line cord that is terminated in soldered wire ends. The DC Adapter is protected against inadvertent application of improper polarity. Features Provides +12 Volt DC up to 0.5 Amps Input Range: +18 to +36 Volts DC Input: 10 inch Line cord with Soldered Tin Leads Output: 10 inch Line cord with 1.3mm power plug Application Serial Communication Extension Alarm System Monitoring Correctional Facilities Industrial Floor

Suppliers

Company
Product
Description
Supplier Links
Telebyte Model 279 Optional DC Power Adapter - TB279-DC-PWR - L-com, Inc.
North Andover, MA, United States
Telebyte Model 279 Optional DC Power Adapter
TB279-DC-PWR
Telebyte Model 279 Optional DC Power Adapter TB279-DC-PWR
The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that is compatible with all Telebyte LCD based short haul modems and interface converters and their derivative products. The input power is applied to a 10-inch line cord that is terminated in soldered wire ends. The DC Adapter is protected against inadvertent application of improper polarity. Features Provides +12 Volt DC up to 0.5 Amps Input Range: +18 to +36 Volts DC Input: 10 inch Line cord with Soldered Tin Leads Output: 10 inch Line cord with 1.3mm power plug Application Serial Communication Extension Alarm System Monitoring Correctional Facilities Industrial Floor

The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that is compatible with all Telebyte LCD based short haul modems and interface converters and their derivative products. The input power is applied to a 10-inch line cord that is terminated in soldered wire ends. The DC Adapter is protected against inadvertent application of improper polarity.

Features

  • Provides +12 Volt DC up to 0.5 Amps
  • Input Range: +18 to +36 Volts DC
  • Input: 10 inch Line cord with Soldered Tin Leads
  • Output: 10 inch Line cord with 1.3mm power plug

Application

  • Serial Communication Extension
  • Alarm System Monitoring
  • Correctional Facilities
  • Industrial Floor
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TB279-DC-PWR
Product Name Telebyte Model 279 Optional DC Power Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
DC Micro (M12) receptacle - 888D-M4AC1-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details