L-com, Inc. Telebyte RS232 to 422 Serial Converter, DB9F, Self-powered TB253P

Description
Adding a RS422 interface to a PC is now a snap. The TB253P serial converter does this for full duplex signals at data rates up to 19.2 Kbps, without AC or DC power. The unit features a DB9F connector, (allowing it to be plugged directly into any one of the PCs com ports) and a RJ11 (6X4) jack. Features Port powered, no need for external power supply. Simple, easy to use device. Application Serial communications Industrial networking PoS systems
Description
Adding a RS422 interface to a PC is now a snap. The TB253P serial converter does this for full duplex signals at data rates up to 19.2 Kbps, without AC or DC power. The unit features a DB9F connector, (allowing it to be plugged directly into any one of the PCs com ports) and a RJ11 (6X4) jack. Features Port powered, no need for external power supply. Simple, easy to use device. Application Serial communications Industrial networking PoS systems

Suppliers

Company
Product
Description
Supplier Links
Telebyte RS232 to 422 Serial Converter, DB9F, Self-powered - TB253P - L-com, Inc.
North Andover, MA, United States
Telebyte RS232 to 422 Serial Converter, DB9F, Self-powered
TB253P
Telebyte RS232 to 422 Serial Converter, DB9F, Self-powered TB253P
Adding a RS422 interface to a PC is now a snap. The TB253P serial converter does this for full duplex signals at data rates up to 19.2 Kbps, without AC or DC power. The unit features a DB9F connector, (allowing it to be plugged directly into any one of the PCs com ports) and a RJ11 (6X4) jack. Features Port powered, no need for external power supply. Simple, easy to use device. Application Serial communications Industrial networking PoS systems

Adding a RS422 interface to a PC is now a snap. The TB253P serial converter does this for full duplex signals at data rates up to 19.2 Kbps, without AC or DC power. The unit features a DB9F connector, (allowing it to be plugged directly into any one of the PCs com ports) and a RJ11 (6X4) jack.

Features

  • Port powered, no need for external power supply.
  • Simple, easy to use device.

Application

  • Serial communications
  • Industrial networking
  • PoS systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number TB253P
Product Name Telebyte RS232 to 422 Serial Converter, DB9F, Self-powered
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps, Single mode 1310nm, LFPT, 40km, SC - IMC-370I-SE-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Cable Length 40000 m (43745 yd)
View Details
2 suppliers
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
ON-OFF Fiber Optic Link Transmit - 2811-TR - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 2725967 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45, SFP
View Details