L-com, Inc. Copper Foil Shielding Tape, 2.6 MIL x 3/4" Width x 18 Yards TAP1181-3/4

Description
Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding requirements. Meets UL 510 flame retardancy requirements. 3/8" width is ideal for securing cable shields to backshell grommets. Features Provides shielding against harmful EMI/RFI Conductive throughout including the adhesive UL510 rating satisfies flammability requirements 2.6 MIL thick, 18 yards long Application EMI rich applications RFI rich applications Cable assembly Cable repair
Description
Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding requirements. Meets UL 510 flame retardancy requirements. 3/8" width is ideal for securing cable shields to backshell grommets. Features Provides shielding against harmful EMI/RFI Conductive throughout including the adhesive UL510 rating satisfies flammability requirements 2.6 MIL thick, 18 yards long Application EMI rich applications RFI rich applications Cable assembly Cable repair

Suppliers

Company
Product
Description
Supplier Links
Copper Foil Shielding Tape, 2.6 MIL x 3/4
North Andover, MA, United States
Copper Foil Shielding Tape, 2.6 MIL x 3/4" Width x 18 Yards
TAP1181-3/4
Copper Foil Shielding Tape, 2.6 MIL x 3/4" Width x 18 Yards TAP1181-3/4
Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding requirements. Meets UL 510 flame retardancy requirements. 3/8" width is ideal for securing cable shields to backshell grommets. Features Provides shielding against harmful EMI/RFI Conductive throughout including the adhesive UL510 rating satisfies flammability requirements 2.6 MIL thick, 18 yards long Application EMI rich applications RFI rich applications Cable assembly Cable repair

Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding requirements. Meets UL 510 flame retardancy requirements. 3/8" width is ideal for securing cable shields to backshell grommets.

Features

  • Provides shielding against harmful EMI/RFI
  • Conductive throughout including the adhesive
  • UL510 rating satisfies flammability requirements
  • 2.6 MIL thick, 18 yards long

Application

  • EMI rich applications
  • RFI rich applications
  • Cable assembly
  • Cable repair
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number TAP1181-3/4
Product Name Copper Foil Shielding Tape, 2.6 MIL x 3/4" Width x 18 Yards
Cable Length 54 ft (165 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 16FT Length - 3025035-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers