L-com, Inc. Shielded Modular Plug, RJ45 (8x8), Single T8P8CSR

Description
Finding the right modular plug has never been easier with L-com's extensive line of products. This shielded RJ45 crimp plug is easy to terminate with no management bar or special crimp rings required. The shielding protects against EMI/RFI interference and maintains proper ground connection to shielded jacks. A radius cable entry helps to maintain cable pairs for category rated cables. Same day shipping on most items; Order online today! Features Shielded RJ45 crimp plug (8X8) accepts solid or stranded cable Radius cable entry maintains cable pairs for category rated cables Superior two-prong contact design works for both Solid or Stranded conductors Shielding protects against EMI/RFI interference and maintains proper ground connection Plugs are packaged individually Application Industrial Ethernet LAN Premise wiring Telecommunications
Description
Finding the right modular plug has never been easier with L-com's extensive line of products. This shielded RJ45 crimp plug is easy to terminate with no management bar or special crimp rings required. The shielding protects against EMI/RFI interference and maintains proper ground connection to shielded jacks. A radius cable entry helps to maintain cable pairs for category rated cables. Same day shipping on most items; Order online today! Features Shielded RJ45 crimp plug (8X8) accepts solid or stranded cable Radius cable entry maintains cable pairs for category rated cables Superior two-prong contact design works for both Solid or Stranded conductors Shielding protects against EMI/RFI interference and maintains proper ground connection Plugs are packaged individually Application Industrial Ethernet LAN Premise wiring Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Shielded Modular Plug, RJ45 (8x8), Single - T8P8CSR - L-com, Inc.
North Andover, MA, United States
Shielded Modular Plug, RJ45 (8x8), Single
T8P8CSR
Shielded Modular Plug, RJ45 (8x8), Single T8P8CSR
Finding the right modular plug has never been easier with L-com's extensive line of products. This shielded RJ45 crimp plug is easy to terminate with no management bar or special crimp rings required. The shielding protects against EMI/RFI interference and maintains proper ground connection to shielded jacks. A radius cable entry helps to maintain cable pairs for category rated cables. Same day shipping on most items; Order online today! Features Shielded RJ45 crimp plug (8X8) accepts solid or stranded cable Radius cable entry maintains cable pairs for category rated cables Superior two-prong contact design works for both Solid or Stranded conductors Shielding protects against EMI/RFI interference and maintains proper ground connection Plugs are packaged individually Application Industrial Ethernet LAN Premise wiring Telecommunications

Finding the right modular plug has never been easier with L-com's extensive line of products. This shielded RJ45 crimp plug is easy to terminate with no management bar or special crimp rings required. The shielding protects against EMI/RFI interference and maintains proper ground connection to shielded jacks. A radius cable entry helps to maintain cable pairs for category rated cables. Same day shipping on most items; Order online today!

Features

  • Shielded RJ45 crimp plug (8X8) accepts solid or stranded cable
  • Radius cable entry maintains cable pairs for category rated cables
  • Superior two-prong contact design works for both Solid or Stranded conductors
  • Shielding protects against EMI/RFI interference and maintains proper ground connection
  • Plugs are packaged individually

Application

  • Industrial Ethernet
  • LAN
  • Premise wiring
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number T8P8CSR
Product Name Shielded Modular Plug, RJ45 (8x8), Single
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details