SU3000XL -- UPS 3000VA 120V 7 OUTLET L-COM
L-com, Inc.
Ups 3000Va 120V 7 Outlet L-Com
SU3000XL
Description
UPS 3000VA 120V 7 OUTLET
Description
UPS 3000VA 120V 7 OUTLET
Suppliers
Ups 3000Va 120V 7 Outlet L-Com
52T2078
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
52T2078 |
|
Product Name
|
Ups 3000Va 120V 7 Outlet L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
View Details