L-com, Inc. 70" (40 Space) 26" Useable Depth, Pivoting Enclosure SR-4028

Description
When you want a full size enclosure but need easy access to rear equipment connections, choose the Middle Atlantic SR series pivoting wall enclosure. This enclosure mounts to a wall while the entire weight is supported by the floor through an innovative base platform design. Each enclosure can pivot 90-degrees while supporting up to 500lbs of equipment. The center section reverses for either a left or right opening. The cabinet is finished with a durable black textured powder coat. Drop ship this cabinet directly to your next jobsite. Features 19" pivoting wall mount rack enclosure system for easy access to rear connections Available for drop shipment directly to your next jobsite Rugged design supports up to 500 lbs of equipment even when open Tool free quick mount system for easy installation at your jobsite Center section reverses for left or right opening to fit any jobsite layout. Application Data Centers LAN aggregation IDF installations Network Infrastructure
Description
When you want a full size enclosure but need easy access to rear equipment connections, choose the Middle Atlantic SR series pivoting wall enclosure. This enclosure mounts to a wall while the entire weight is supported by the floor through an innovative base platform design. Each enclosure can pivot 90-degrees while supporting up to 500lbs of equipment. The center section reverses for either a left or right opening. The cabinet is finished with a durable black textured powder coat. Drop ship this cabinet directly to your next jobsite. Features 19" pivoting wall mount rack enclosure system for easy access to rear connections Available for drop shipment directly to your next jobsite Rugged design supports up to 500 lbs of equipment even when open Tool free quick mount system for easy installation at your jobsite Center section reverses for left or right opening to fit any jobsite layout. Application Data Centers LAN aggregation IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
70
North Andover, MA, United States
70" (40 Space) 26" Useable Depth, Pivoting Enclosure
SR-4028
70" (40 Space) 26" Useable Depth, Pivoting Enclosure SR-4028
When you want a full size enclosure but need easy access to rear equipment connections, choose the Middle Atlantic SR series pivoting wall enclosure. This enclosure mounts to a wall while the entire weight is supported by the floor through an innovative base platform design. Each enclosure can pivot 90-degrees while supporting up to 500lbs of equipment. The center section reverses for either a left or right opening. The cabinet is finished with a durable black textured powder coat. Drop ship this cabinet directly to your next jobsite. Features 19" pivoting wall mount rack enclosure system for easy access to rear connections Available for drop shipment directly to your next jobsite Rugged design supports up to 500 lbs of equipment even when open Tool free quick mount system for easy installation at your jobsite Center section reverses for left or right opening to fit any jobsite layout. Application Data Centers LAN aggregation IDF installations Network Infrastructure

When you want a full size enclosure but need easy access to rear equipment connections, choose the Middle Atlantic SR series pivoting wall enclosure. This enclosure mounts to a wall while the entire weight is supported by the floor through an innovative base platform design. Each enclosure can pivot 90-degrees while supporting up to 500lbs of equipment. The center section reverses for either a left or right opening. The cabinet is finished with a durable black textured powder coat. Drop ship this cabinet directly to your next jobsite.

Features

  • 19" pivoting wall mount rack enclosure system for easy access to rear connections
  • Available for drop shipment directly to your next jobsite
  • Rugged design supports up to 500 lbs of equipment even when open
  • Tool free quick mount system for easy installation at your jobsite
  • Center section reverses for left or right opening to fit any jobsite layout.

Application

  • Data Centers
  • LAN aggregation
  • IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number SR-4028
Product Name 70" (40 Space) 26" Useable Depth, Pivoting Enclosure
Length 70 inch (1778 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
TK Series Enclosures - 137-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers