L-com, Inc. Low Loss Superflexible Corrugated SPP-250-LLPL Plenum Rated Coax Cable with Blue FEP Jacket, By The Foot SPP-250-LLPL-LC

Description
SPP-250-LLPL-LC coax cable from L-com is one of several radio frequency caxiale cable types specifically stocked to be ready for quick shipment. Times Microwave SPP-250-LLPL-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPP-250-LLPL-LC is constructed with a 0.28 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for CMP plenum rated applications. SPP-250-LLPL-LC corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPP-250-LLPL-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. Times Microwave SPP-250-LLPL-LC coax cable specs for this wire can be found on its RF coax cable SPP-250-LLPL-LC datasheet. SPP-250-LLPL-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPP-250-LLPL-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Great Shielding >100 dB UV Resistant Jacket Application Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems PIM Testing
Datasheet
Description
SPP-250-LLPL-LC coax cable from L-com is one of several radio frequency caxiale cable types specifically stocked to be ready for quick shipment. Times Microwave SPP-250-LLPL-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPP-250-LLPL-LC is constructed with a 0.28 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for CMP plenum rated applications. SPP-250-LLPL-LC corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPP-250-LLPL-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. Times Microwave SPP-250-LLPL-LC coax cable specs for this wire can be found on its RF coax cable SPP-250-LLPL-LC datasheet. SPP-250-LLPL-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPP-250-LLPL-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Great Shielding >100 dB UV Resistant Jacket Application Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems PIM Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Superflexible Corrugated SPP-250-LLPL Plenum Rated Coax Cable with Blue FEP Jacket, By The Foot - SPP-250-LLPL-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Superflexible Corrugated SPP-250-LLPL Plenum Rated Coax Cable with Blue FEP Jacket, By The Foot
SPP-250-LLPL-LC
Low Loss Superflexible Corrugated SPP-250-LLPL Plenum Rated Coax Cable with Blue FEP Jacket, By The Foot SPP-250-LLPL-LC
SPP-250-LLPL-LC coax cable from L-com is one of several radio frequency caxiale cable types specifically stocked to be ready for quick shipment. Times Microwave SPP-250-LLPL-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPP-250-LLPL-LC is constructed with a 0.28 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for CMP plenum rated applications. SPP-250-LLPL-LC corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPP-250-LLPL-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. Times Microwave SPP-250-LLPL-LC coax cable specs for this wire can be found on its RF coax cable SPP-250-LLPL-LC datasheet. SPP-250-LLPL-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPP-250-LLPL-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Great Shielding >100 dB UV Resistant Jacket Application Distributed Antenna Systems (DAS) Plenum Installations Small Cells Multi-Carrier Communication Systems PIM Testing

SPP-250-LLPL-LC coax cable from L-com is one of several radio frequency caxiale cable types specifically stocked to be ready for quick shipment. Times Microwave SPP-250-LLPL-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPP-250-LLPL-LC is constructed with a 0.28 inch diameter and BL FEP jacket. The FEP makes this cable type perfect for CMP plenum rated applications.

SPP-250-LLPL-LC corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPP-250-LLPL-LC coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. Times Microwave SPP-250-LLPL-LC coax cable specs for this wire can be found on its RF coax cable SPP-250-LLPL-LC datasheet.

SPP-250-LLPL-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPP-250-LLPL-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components.

Features

  • PIM < -160 dBc
  • UL910 Plenum Rated Cable
  • Lightweight and Extremely Flexible
  • Low Loss
  • Great Shielding >100 dB
  • UV Resistant Jacket

Application

  • Distributed Antenna Systems (DAS)
  • Plenum Installations
  • Small Cells
  • Multi-Carrier Communication Systems
  • PIM Testing
Supplier's Site Datasheet
Low Loss Spp-250-Llpl Plenum Rated Corrugated Coax L-Com - 60AK2996 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Spp-250-Llpl Plenum Rated Corrugated Coax L-Com
60AK2996
Low Loss Spp-250-Llpl Plenum Rated Corrugated Coax L-Com 60AK2996
Low Loss SPP-250-LLPL Plenum Rated Corrugated Coax

Low Loss SPP-250-LLPL Plenum Rated Corrugated Coax

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SPP-250-LLPL-LC 60AK2996
Product Name Low Loss Superflexible Corrugated SPP-250-LLPL Plenum Rated Coax Cable with Blue FEP Jacket, By The Foot Low Loss Spp-250-Llpl Plenum Rated Corrugated Coax L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details