L-com, Inc. Low Loss Superflexible Corrugated SPO-250 Outdoor Rated Coax Cable with Black PE Jacket, By The Foot SPO-250-LC

Description
SPO-250-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPO-250-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPO-250-LC is constructed with a 0.303 inch diameter and the BK PE jacket makes this cable perfect for outdoor applications. SPO-250-LC corrugated 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPO-250-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPO-250-LC coax cable specs for this wire can be found on its RF coax cable SPO-250-LC datasheet. SPO-250-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPO-250-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc Lightweight and Super Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Durable Black Polyethylene Outer Jacket Outdoor Rated Antenna Jumpers Application Distributed Antenna Systems (DAS) Antenna Installations Small Cell Outdoor Applications Commination Tower Install
Datasheet
Description
SPO-250-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPO-250-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPO-250-LC is constructed with a 0.303 inch diameter and the BK PE jacket makes this cable perfect for outdoor applications. SPO-250-LC corrugated 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPO-250-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPO-250-LC coax cable specs for this wire can be found on its RF coax cable SPO-250-LC datasheet. SPO-250-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPO-250-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc Lightweight and Super Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Durable Black Polyethylene Outer Jacket Outdoor Rated Antenna Jumpers Application Distributed Antenna Systems (DAS) Antenna Installations Small Cell Outdoor Applications Commination Tower Install
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Superflexible Corrugated SPO-250 Outdoor Rated Coax Cable with Black PE Jacket, By The Foot - SPO-250-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Superflexible Corrugated SPO-250 Outdoor Rated Coax Cable with Black PE Jacket, By The Foot
SPO-250-LC
Low Loss Superflexible Corrugated SPO-250 Outdoor Rated Coax Cable with Black PE Jacket, By The Foot SPO-250-LC
SPO-250-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPO-250-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPO-250-LC is constructed with a 0.303 inch diameter and the BK PE jacket makes this cable perfect for outdoor applications. SPO-250-LC corrugated 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPO-250-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPO-250-LC coax cable specs for this wire can be found on its RF coax cable SPO-250-LC datasheet. SPO-250-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPO-250-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc Lightweight and Super Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Durable Black Polyethylene Outer Jacket Outdoor Rated Antenna Jumpers Application Distributed Antenna Systems (DAS) Antenna Installations Small Cell Outdoor Applications Commination Tower Install

SPO-250-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPO-250-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPO-250-LC is constructed with a 0.303 inch diameter and the BK PE jacket makes this cable perfect for outdoor applications.

SPO-250-LC corrugated 50 Ohm coax cable with PE jacket is rated for a 5.8 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPO-250-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPO-250-LC coax cable specs for this wire can be found on its RF coax cable SPO-250-LC datasheet.

SPO-250-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPO-250-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components.

Features

  • PIM < -160 dBc
  • Lightweight and Super Flexible
  • Low Loss Dielectric 83% VoP
  • Shielding > 100 dB
  • Durable Black Polyethylene Outer Jacket
  • Outdoor Rated
  • Antenna Jumpers

Application

  • Distributed Antenna Systems (DAS)
  • Antenna Installations
  • Small Cell
  • Outdoor Applications
  • Commination Tower Install
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number SPO-250-LC
Product Name Low Loss Superflexible Corrugated SPO-250 Outdoor Rated Coax Cable with Black PE Jacket, By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details