L-com, Inc. Low Loss Superflexible Corrugated SPF-500 Fire Rated Coax Cable with Black FRPE Jacket, By The Foot SPF-500-LC

Description
SPF-500-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPF-500-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPF-500-LC is constructed with a 0.545 inch diameter and BK FRPE jacket. The FRPE makes this cable type perfect for CMR riser rated applications. SPF-500-LC corrugated 50 Ohm coax cable with FRPE jacket is rated for a 6 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPF-500-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPF-500-LC coax cable specs for this wire can be found on its RF coax cable SPF-500-LC datasheet. SPF-500-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-500-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL Listed, Type CMR Riser Rated Cable Lightweight and Extremely Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Fire Rated Low Smoke Polyolefin Jacket Application Distributed Antenna Systems (DAS) UL Listed, Type CMR Riser Applications Low Smoke Requirements Small Cell Outdoor Applications Antenna Jumpers
Datasheet
Description
SPF-500-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPF-500-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPF-500-LC is constructed with a 0.545 inch diameter and BK FRPE jacket. The FRPE makes this cable type perfect for CMR riser rated applications. SPF-500-LC corrugated 50 Ohm coax cable with FRPE jacket is rated for a 6 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPF-500-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPF-500-LC coax cable specs for this wire can be found on its RF coax cable SPF-500-LC datasheet. SPF-500-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-500-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL Listed, Type CMR Riser Rated Cable Lightweight and Extremely Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Fire Rated Low Smoke Polyolefin Jacket Application Distributed Antenna Systems (DAS) UL Listed, Type CMR Riser Applications Low Smoke Requirements Small Cell Outdoor Applications Antenna Jumpers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Superflexible Corrugated SPF-500 Fire Rated Coax Cable with Black FRPE Jacket, By The Foot - SPF-500-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Superflexible Corrugated SPF-500 Fire Rated Coax Cable with Black FRPE Jacket, By The Foot
SPF-500-LC
Low Loss Superflexible Corrugated SPF-500 Fire Rated Coax Cable with Black FRPE Jacket, By The Foot SPF-500-LC
SPF-500-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPF-500-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPF-500-LC is constructed with a 0.545 inch diameter and BK FRPE jacket. The FRPE makes this cable type perfect for CMR riser rated applications. SPF-500-LC corrugated 50 Ohm coax cable with FRPE jacket is rated for a 6 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPF-500-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPF-500-LC coax cable specs for this wire can be found on its RF coax cable SPF-500-LC datasheet. SPF-500-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-500-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL Listed, Type CMR Riser Rated Cable Lightweight and Extremely Flexible Low Loss Dielectric 83% VoP Shielding > 100 dB Fire Rated Low Smoke Polyolefin Jacket Application Distributed Antenna Systems (DAS) UL Listed, Type CMR Riser Applications Low Smoke Requirements Small Cell Outdoor Applications Antenna Jumpers

SPF-500-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave SPF-500-LC coax cable, available at L-com, is manufactured in a helically corrugated, superflexible design and has a 50 Ohm impedance. This low loss corrugated coax cable SPF-500-LC is constructed with a 0.545 inch diameter and BK FRPE jacket. The FRPE makes this cable type perfect for CMR riser rated applications.

SPF-500-LC corrugated 50 Ohm coax cable with FRPE jacket is rated for a 6 GHz maximum operating frequency. This coaxial cable is built with a Copper outer conductor and RF shielding of 100 dB. L-com SPF-500-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. Times Microwave SPF-500-LC coax cable specs for this wire can be found on its RF coax cable SPF-500-LC datasheet.

SPF-500-LC cable is part of more than one million RF and microwave parts in stock at L-com. This Times Microwave low loss SPF-500-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components.

Features

  • PIM < -160 dBc
  • UL Listed, Type CMR Riser Rated Cable
  • Lightweight and Extremely Flexible
  • Low Loss Dielectric 83% VoP
  • Shielding > 100 dB
  • Fire Rated Low Smoke Polyolefin Jacket

Application

  • Distributed Antenna Systems (DAS)
  • UL Listed, Type CMR Riser Applications
  • Low Smoke Requirements
  • Small Cell
  • Outdoor Applications
  • Antenna Jumpers
Supplier's Site Datasheet
Low Loss Spf-500 Rated Corrugated Coax Cable With L-Com - 60AK2992 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Spf-500 Rated Corrugated Coax Cable With L-Com
60AK2992
Low Loss Spf-500 Rated Corrugated Coax Cable With L-Com 60AK2992
Low Loss SPF-500 Rated Corrugated Coax Cable with

Low Loss SPF-500 Rated Corrugated Coax Cable with

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SPF-500-LC 60AK2992
Product Name Low Loss Superflexible Corrugated SPF-500 Fire Rated Coax Cable with Black FRPE Jacket, By The Foot Low Loss Spf-500 Rated Corrugated Coax Cable With L-Com
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products