SMT2200RM2U -- SMART-UPS 2200VA 120V 2U L-COM
L-com, Inc.
Smart-Ups 2200Va 120V 2U L-Com
SMT2200RM2U
Description
SMART-UPS 2200VA 120V 2U
Description
SMART-UPS 2200VA 120V 2U
Suppliers
Smart-Ups 2200Va 120V 2U L-Com
85T9371
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
85T9371 |
|
Product Name
|
Smart-Ups 2200Va 120V 2U L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Application
Telecommunications
Product Type
Phone Cord
Cable Type
Coaxial
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female Bulkhead
View Details