L-com, Inc. RJ45 (8x8) Surface Mount Jack Female with LED's, PCB Solder Post 90 Degree Orientation, Black SMJ-RJ4590-LED

Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with LED's PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work
Description
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with LED's PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

Suppliers

Company
Product
Description
Supplier Links
RJ45 (8x8) Surface Mount Jack Female with LED's, PCB Solder Post 90 Degree Orientation, Black - SMJ-RJ4590-LED - L-com, Inc.
North Andover, MA, United States
RJ45 (8x8) Surface Mount Jack Female with LED's, PCB Solder Post 90 Degree Orientation, Black
SMJ-RJ4590-LED
RJ45 (8x8) Surface Mount Jack Female with LED's, PCB Solder Post 90 Degree Orientation, Black SMJ-RJ4590-LED
RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with LED's PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking Telecommunications Ethernet Prototype and test builds PCB work

RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today.

Features

  • RJ45 (8x8) Surface Mount Jack with LED's
  • PCB solder post style
  • 90° Orientation
  • UL 94V-0 flame rating
  • Individually packaged with no purchase minimum

Application

  • Voice or data networking
  • Telecommunications
  • Ethernet
  • Prototype and test builds
  • PCB work
Supplier's Site
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type L-Com - 04AJ6337 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type L-Com
04AJ6337
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type L-Com 04AJ6337
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMJ-RJ4590-LED 04AJ6337
Product Name RJ45 (8x8) Surface Mount Jack Female with LED's, PCB Solder Post 90 Degree Orientation, Black Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details