RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged individually and are available with no minimum order quantity. Order online today.
Features
Application
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SMJ-RJ45180-C6 | 78AH1108 |
| Product Name | Category 6 Rated RJ45 (8x8) Surface Mount Jack, PCB Solder Post 180° Version, 15um Contact Plating, Black | Rj45 Conn, Jack, 8P8C, 1Port, Cat6; Modular Connector Type L-Com |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |