L-com, Inc. Shielded Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110SC6

Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Application LAN Premise wiring Voice/Data Telecommunications
Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box - SMBC110SC6 - L-com, Inc.
North Andover, MA, United States
Shielded Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box
SMBC110SC6
Shielded Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110SC6
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Application LAN Premise wiring Voice/Data Telecommunications

L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today.

Features

  • Available with Category 5e or Category 6 rating
  • Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management
  • Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable
  • Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding
  • Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SMBC110SC6
Product Name Shielded Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details