L-com, Inc. Shielded Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110SC5E

Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Application Telecommunications LAN Premise wiring Voice/Data
Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Application Telecommunications LAN Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box - SMBC110SC5E - L-com, Inc.
North Andover, MA, United States
Shielded Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box
SMBC110SC5E
Shielded Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110SC5E
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Application Telecommunications LAN Premise wiring Voice/Data

L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today.

Features

  • Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management
  • Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run
  • Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable
  • Available with Category 5e or Category 6 rating
  • Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding

Application

  • Telecommunications
  • LAN
  • Premise wiring
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SMBC110SC5E
Product Name Shielded Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details