L-com, Inc. Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110C6

Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application LAN Premise wiring Voice/Data Telecommunications
Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box - SMBC110C6 - L-com, Inc.
North Andover, MA, United States
Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box
SMBC110C6
Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110C6
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application LAN Premise wiring Voice/Data Telecommunications

L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today.

Features

  • Available with Category 5e or Category 6 rating
  • Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management
  • Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding
  • Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run
  • Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SMBC110C6
Product Name Category 6 Rated Inline Coupler 110 Punch-Down Surface Mount Box
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 17319606 - Radwell International
Specs
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details