L-com, Inc. Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110C5E

Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application Premise wiring Voice/Data LAN Telecommunications
Description
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application Premise wiring Voice/Data LAN Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box - SMBC110C5E - L-com, Inc.
North Andover, MA, United States
Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box
SMBC110C5E
Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box SMBC110C5E
L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable Application Premise wiring Voice/Data LAN Telecommunications

L-com's new Category rated 5e and 6 inline coupler surface mount boxes are perfect for bridging two cables. Designed to mount on a wall or other surface area, these boxes come ready with screws and double sided adhesive tape for mounting to virtually any surface. They utilize two simple 110 punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today.

Features

  • Available with Category 5e or Category 6 rating
  • Shielded versions protect against EMI/RFI interference and have a dedicated space on the punch-down block for grounding
  • Use these inline couplers to change from outdoor to indoor rated cable, riser to plenum or simply to bridge two different cables and extend a cable run
  • Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management
  • Utilizes standard 110 IDC style punch-down termination and is recommended for use with Solid conductor cable

Application

  • Premise wiring
  • Voice/Data
  • LAN
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SMBC110C5E
Product Name Category 5e Rated Inline Coupler 110 Punch-Down Surface Mount Box
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9432 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details