L-com, Inc. 9/125, Singlemode Fiber APC Cable, LC / LC, 5.0m SFOLCA-05

Description
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize an APC polish OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC/APC style connectors and require 9/125 Singlemode cabling Application Digital video FTTX Ethernet R&D Voice/Data
Description
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize an APC polish OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC/APC style connectors and require 9/125 Singlemode cabling Application Digital video FTTX Ethernet R&D Voice/Data

Suppliers

Company
Product
Description
Supplier Links
9/125, Singlemode Fiber APC Cable, LC / LC, 5.0m - SFOLCA-05 - L-com, Inc.
North Andover, MA, United States
9/125, Singlemode Fiber APC Cable, LC / LC, 5.0m
SFOLCA-05
9/125, Singlemode Fiber APC Cable, LC / LC, 5.0m SFOLCA-05
L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Connectors utilize an APC polish OFNR (Riser rated) jacket complies with stringent building codes Stringent functional testing ensures optimal cable performance Used to connect patch panels and/or network devices that utilize LC/APC style connectors and require 9/125 Singlemode cabling Application Digital video FTTX Ethernet R&D Voice/Data

L-com's 9/125 Simplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • Connectors utilize an APC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stringent functional testing ensures optimal cable performance
  • Used to connect patch panels and/or network devices that utilize LC/APC style connectors and require 9/125 Singlemode cabling

Application

  • Digital video
  • FTTX
  • Ethernet
  • R&D
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOLCA-05
Product Name 9/125, Singlemode Fiber APC Cable, LC / LC, 5.0m
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details