L-com, Inc. Fiber Loopback with MU Connectors, 9/125 SFOL-MU

Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D
Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with MU Connectors, 9/125 - SFOL-MU - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with MU Connectors, 9/125
SFOL-MU
Fiber Loopback with MU Connectors, 9/125 SFOL-MU
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application Fiber labs FTTX testing Telecom testing R&D

L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Available in multiple off the shelf connector types
  • Connectors utilize a PC polish
  • Duplex clips hold connectors together for ease and accuracy of insertion
  • Used in testing applications where 9/125 fiber is required

Application

  • Fiber labs
  • FTTX testing
  • Telecom testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOL-MU
Product Name Fiber Loopback with MU Connectors, 9/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fibre Optic Cable - 2873397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details