L-com, Inc. Fiber Loopback with LC Connectors, 9/125 SFOL-LC

Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application R&D Fiber labs FTTX testing Telecom testing
Description
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application R&D Fiber labs FTTX testing Telecom testing

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with LC Connectors, 9/125 - SFOL-LC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with LC Connectors, 9/125
SFOL-LC
Fiber Loopback with LC Connectors, 9/125 SFOL-LC
L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Available in multiple off the shelf connector types Connectors utilize a PC polish Duplex clips hold connectors together for ease and accuracy of insertion Used in testing applications where 9/125 fiber is required Application R&D Fiber labs FTTX testing Telecom testing

L-com’s 9/125 Singlemode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features FC, MU, LC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Available in multiple off the shelf connector types
  • Connectors utilize a PC polish
  • Duplex clips hold connectors together for ease and accuracy of insertion
  • Used in testing applications where 9/125 fiber is required

Application

  • R&D
  • Fiber labs
  • FTTX testing
  • Telecom testing
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFOL-LC
Product Name Fiber Loopback with LC Connectors, 9/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 135553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
QSFP DD 200G AOC - FODDD43P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details