L-com, Inc. 9/125, Singlemode Low Smoke Zero Halogen Fiber Cable Dual FC / Dual FC, 3.0m SFODZFC-03

Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Singlemode LSZH cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN
Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Singlemode LSZH cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Singlemode Low Smoke Zero Halogen Fiber Cable Dual FC / Dual FC, 3.0m - SFODZFC-03 - L-com, Inc.
North Andover, MA, United States
9/125, Singlemode Low Smoke Zero Halogen Fiber Cable Dual FC / Dual FC, 3.0m
SFODZFC-03
9/125, Singlemode Low Smoke Zero Halogen Fiber Cable Dual FC / Dual FC, 3.0m SFODZFC-03
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Ceramic ferrules provide precise alignment Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Singlemode LSZH cabling Application FTTX 10 Gig Ethernet Network Backbones Server Farms WAN

L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low Smoke Zero Halogen) jackets along with FC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Ceramic ferrules provide precise alignment
  • Used to connect patch panels and/or network devices that utilize FC style connectors and require 9/125 Singlemode LSZH cabling

Application

  • FTTX
  • 10 Gig Ethernet
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODZFC-03
Product Name 9/125, Singlemode Low Smoke Zero Halogen Fiber Cable Dual FC / Dual FC, 3.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details