L-com, Inc. 9/125, Single mode Plenum Fiber Cable Dual LC / Dual LC, 1.0m SFODPLC-01

Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Ceramic ferrules provide precise alignment Connectors utilize a PC polish Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Single mode Plenum cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Ceramic ferrules provide precise alignment Connectors utilize a PC polish Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Single mode Plenum cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single mode Plenum Fiber Cable Dual LC / Dual LC, 1.0m - SFODPLC-01 - L-com, Inc.
North Andover, MA, United States
9/125, Single mode Plenum Fiber Cable Dual LC / Dual LC, 1.0m
SFODPLC-01
9/125, Single mode Plenum Fiber Cable Dual LC / Dual LC, 1.0m SFODPLC-01
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Ceramic ferrules provide precise alignment Connectors utilize a PC polish Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Single mode Plenum cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNP (Plenum rated) jackets along with LC style connectors. Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces
  • Ceramic ferrules provide precise alignment
  • Connectors utilize a PC polish
  • Used to connect patch panels and/or network devices that utilize LC style connectors and require 9/125 Single mode Plenum cabling

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODPLC-01
Product Name 9/125, Single mode Plenum Fiber Cable Dual LC / Dual LC, 1.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details