L-com, Inc. 9/125, Single Mode Fiber Cable, Dual LC / Dual LC, Blue 3.0m SFODLC-BL-03

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes Multiple colors to choose from adds to design flexibility Cable Jacket OD: 3.0mm RoHS Compliant Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes Multiple colors to choose from adds to design flexibility Cable Jacket OD: 3.0mm RoHS Compliant Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

Suppliers

Company
Product
Description
Supplier Links
9/125, Single Mode Fiber Cable, Dual LC / Dual LC, Blue 3.0m - SFODLC-BL-03 - L-com, Inc.
North Andover, MA, United States
9/125, Single Mode Fiber Cable, Dual LC / Dual LC, Blue 3.0m
SFODLC-BL-03
9/125, Single Mode Fiber Cable, Dual LC / Dual LC, Blue 3.0m SFODLC-BL-03
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today! Features Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels OFNR (Riser rated) jacket complies with stringent building codes Multiple colors to choose from adds to design flexibility Cable Jacket OD: 3.0mm RoHS Compliant Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, and blue. Order online today!

Features

  • Used to connect Single Mode 9/125 duplex fiber ports on communications equipment and patch panels
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Multiple colors to choose from adds to design flexibility
  • Cable Jacket OD: 3.0mm
  • RoHS Compliant

Application

  • 10 Gig Ethernet
  • Server Farms
  • Network Backbones
  • FTTX
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODLC-BL-03
Product Name 9/125, Single Mode Fiber Cable, Dual LC / Dual LC, Blue 3.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details