L-com, Inc. 9/125, Single mode Fiber APC Cable, FC / FC, 5.0m SFODFCA-05

Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize FC/APC style connectors and require 9/125 Single mode cabling OFNR (Riser rated) jacket complies with stringent building codes Ceramic ferrules provide precise alignment A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Connectors utilize an APC polish Application FTTX Ethernet R&D Digital video Voice/Data
Description
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize FC/APC style connectors and require 9/125 Single mode cabling OFNR (Riser rated) jacket complies with stringent building codes Ceramic ferrules provide precise alignment A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Connectors utilize an APC polish Application FTTX Ethernet R&D Digital video Voice/Data

Suppliers

Company
Product
Description
Supplier Links
9/125, Single mode Fiber APC Cable, FC / FC, 5.0m - SFODFCA-05 - L-com, Inc.
North Andover, MA, United States
9/125, Single mode Fiber APC Cable, FC / FC, 5.0m
SFODFCA-05
9/125, Single mode Fiber APC Cable, FC / FC, 5.0m SFODFCA-05
L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize FC/APC style connectors and require 9/125 Single mode cabling OFNR (Riser rated) jacket complies with stringent building codes Ceramic ferrules provide precise alignment A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization Connectors utilize an APC polish Application FTTX Ethernet R&D Digital video Voice/Data

L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with FC/APC style connectors. Each fiber optic cable is functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Used to connect patch panels and/or network devices that utilize FC/APC style connectors and require 9/125 Single mode cabling
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Ceramic ferrules provide precise alignment
  • A/B Markers are included for each fiber which identify transmit and receive ports ensuring correct system connectorization
  • Connectors utilize an APC polish

Application

  • FTTX
  • Ethernet
  • R&D
  • Digital video
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODFCA-05
Product Name 9/125, Single mode Fiber APC Cable, FC / FC, 5.0m
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details