L-com, Inc. 9/125 Single mode Fiber Optic LC to SC Flex Boot Assembly, 2.0m SFODBIFLC-FSC-02

Description
L-com's Flex-Boot Single Mode LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require 9/125 Single mode cabling Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN
Description
L-com's Flex-Boot Single Mode LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require 9/125 Single mode cabling Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

Suppliers

Company
Product
Description
Supplier Links
9/125 Single mode Fiber Optic LC to SC Flex Boot Assembly, 2.0m - SFODBIFLC-FSC-02 - L-com, Inc.
North Andover, MA, United States
9/125 Single mode Fiber Optic LC to SC Flex Boot Assembly, 2.0m
SFODBIFLC-FSC-02
9/125 Single mode Fiber Optic LC to SC Flex Boot Assembly, 2.0m SFODBIFLC-FSC-02
L-com's Flex-Boot Single Mode LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require 9/125 Single mode cabling Flexible boots are able to be bent and set in different orientations to accommodate tight spaces. OFNR (Riser rated) jacket complies with stringent building codes A/B Markers easily identify the TX and RX connector on each end of the assembly Connectors utilize a PC polish Application 10 Gig Ethernet Server Farms Network Backbones FTTX WAN

L-com's Flex-Boot Single Mode LC to SC assemblies are designed to fit in tight spaces and in applications where a non-standard angle of connection is required. These fiber optic patch cables are built using bend insensitive fiber and feature OFNR (Riser rated) jackets along with LC style connectors. These cables utilize specialized flexible boots that can be bent in a variety of angles including 90° without exceeding the recommended bend tolerances of the cable. Bend them into the angle that best fits your application! Our fiber optic cables are functionally tested to guarantee top performance upon delivery. By utilizing L-com's fiber optic patch cables, critical network uptime is assured. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Used to connect patch panels and/or network devices that utilize LC and SC style connectors and require 9/125 Single mode cabling
  • Flexible boots are able to be bent and set in different orientations to accommodate tight spaces.
  • OFNR (Riser rated) jacket complies with stringent building codes
  • A/B Markers easily identify the TX and RX connector on each end of the assembly
  • Connectors utilize a PC polish

Application

  • 10 Gig Ethernet
  • Server Farms
  • Network Backbones
  • FTTX
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number SFODBIFLC-FSC-02
Product Name 9/125 Single mode Fiber Optic LC to SC Flex Boot Assembly, 2.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Kinetix 0.3-0.3m Fiber Optic Cable - 2090-SCEP0-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details