L-com, Inc. Standoff; Hex; Brass; Female-Female; 4-40 Thread; .188" OD; .195" Length SDHS

Description
Features 4-40 threaded hex nuts for D-sub adapters and connectors Converts exposed 4-40 male hardware to female Sold in packages of 50 pieces Nickle plated brass construction for durable performance Also available in lengths of 0.160" and 0.232"
Datasheet
Description
Features 4-40 threaded hex nuts for D-sub adapters and connectors Converts exposed 4-40 male hardware to female Sold in packages of 50 pieces Nickle plated brass construction for durable performance Also available in lengths of 0.160" and 0.232"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; Hex; Brass; Female-Female; 4-40 Thread; .188
Fort Worth, TX, USA
Standoff; Hex; Brass; Female-Female; 4-40 Thread; .188" OD; .195" Length
70126245
Standoff; Hex; Brass; Female-Female; 4-40 Thread; .188" OD; .195" Length 70126245
Features 4-40 threaded hex nuts for D-sub adapters and connectors Converts exposed 4-40 male hardware to female Sold in packages of 50 pieces Nickle plated brass construction for durable performance Also available in lengths of 0.160" and 0.232"

Features

  • 4-40 threaded hex nuts for D-sub adapters and connectors
  • Converts exposed 4-40 male hardware to female
  • Sold in packages of 50 pieces
  • Nickle plated brass construction for durable performance
  • Also available in lengths of 0.160" and 0.232"
Supplier's Site
Spacer, Hex, 4-40, 5Mm, Brass, Nickel; Standoff Material L-Com - 63T4454 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, 5Mm, Brass, Nickel; Standoff Material L-Com
63T4454
Spacer, Hex, 4-40, 5Mm, Brass, Nickel; Standoff Material L-Com 63T4454
SPACER, HEX, 4-40, 5MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:4.9mm; Overall Length:4.9mm; External Width:4.7mm; Product Range:- RoHS Compliant: Yes

SPACER, HEX, 4-40, 5MM, BRASS, NICKEL; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:4.9mm; Overall Length:4.9mm; External Width:4.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70126245 63T4454
Product Name Standoff; Hex; Brass; Female-Female; 4-40 Thread; .188" OD; .195" Length Spacer, Hex, 4-40, 5Mm, Brass, Nickel; Standoff Material L-Com
Type & Shape Female Standoff; Female / Female Standoff; Hex Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 2808913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details