L-com, Inc. Solder Cup D-Sub Connector, HD78 Female SDH78S

Description
These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD78 Female - SDH78S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD78 Female
SDH78S
Solder Cup D-Sub Connector, HD78 Female SDH78S
These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD78 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 62 position sizes Application Serial data transmission Data networks Instrument control Device management

These hard to find solder style HD78 connectors conform to commercial industry standards and will mate with any opposite gender HD78 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD78 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 44, and 62 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd78F Solder L-Com - 23T8442 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd78F Solder L-Com
23T8442
Connector Hd78F Solder L-Com 23T8442
CONNECTOR HD78F SOLDER

CONNECTOR HD78F SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH78S 23T8442
Product Name Solder Cup D-Sub Connector, HD78 Female Connector Hd78F Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket - MSSD-C-S-M16 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details