L-com, Inc. Solder Cup D-Sub Connector, HD62 Female SDH62S

Description
These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD62 Female - SDH62S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD62 Female
SDH62S
Solder Cup D-Sub Connector, HD62 Female SDH62S
These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD62 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 44, and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd62F Solder L-Com - 23T8440 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd62F Solder L-Com
23T8440
Connector Hd62F Solder L-Com 23T8440
CONNECTOR HD62F SOLDER

CONNECTOR HD62F SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH62S 23T8440
Product Name Solder Cup D-Sub Connector, HD62 Female Connector Hd62F Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details