L-com, Inc. Solder Cup D-Sub Connector, HD62 Male SDH62P

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD62 Male - SDH62P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD62 Male
SDH62P
Solder Cup D-Sub Connector, HD62 Male SDH62P
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD62 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 44, and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD62 connectors conform to commercial industry standards and will mate with any opposite gender HD62 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD62 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 44, and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd62M Solder L-Com - 23T8439 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd62M Solder L-Com
23T8439
Connector Hd62M Solder L-Com 23T8439
CONNECTOR HD62M SOLDER

CONNECTOR HD62M SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH62P 23T8439
Product Name Solder Cup D-Sub Connector, HD62 Male Connector Hd62M Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details