L-com, Inc. Solder Cup D-Sub Connector, HD44 Male SDH44P

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD44 Male - SDH44P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD44 Male
SDH44P
Solder Cup D-Sub Connector, HD44 Male SDH44P
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD44 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 26, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD44 connectors conform to commercial industry standards and will mate with any opposite gender HD44 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD44 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 26, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd44M Solder Rohs Compliant L-Com - 23T8438 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd44M Solder Rohs Compliant L-Com
23T8438
Connector Hd44M Solder Rohs Compliant L-Com 23T8438
CONNECTOR HD44M SOLDER ROHS COMPLIANT: YES

CONNECTOR HD44M SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH44P 23T8438
Product Name Solder Cup D-Sub Connector, HD44 Male Connector Hd44M Solder Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details