L-com, Inc. Solder Cup D-Sub Connector, HD26 Female SDH26S

Description
These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD26 Female - SDH26S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD26 Female
SDH26S
Solder Cup D-Sub Connector, HD26 Female SDH26S
These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD26 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 44, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd26Fsolder L-Com - 77R3636 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd26Fsolder L-Com
77R3636
Connector Hd26Fsolder L-Com 77R3636
CONNECTOR HD26FSOLDER

CONNECTOR HD26FSOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH26S 77R3636
Product Name Solder Cup D-Sub Connector, HD26 Female Connector Hd26Fsolder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97004-069-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details