L-com, Inc. Solder Cup D-Sub Connector, HD26 Male SDH26P

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD26 Male - SDH26P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD26 Male
SDH26P
Solder Cup D-Sub Connector, HD26 Male SDH26P
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD26 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 15, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD26 connectors conform to commercial industry standards and will mate with any opposite gender HD26 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD26 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 44, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Hd26M Solder L-Com - 23T8437 - Newark, An Avnet Company
Chicago, IL, United States
Connector Hd26M Solder L-Com
23T8437
Connector Hd26M Solder L-Com 23T8437
CONNECTOR HD26M SOLDER

CONNECTOR HD26M SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH26P 23T8437
Product Name Solder Cup D-Sub Connector, HD26 Male Connector Hd26M Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details