L-com, Inc. Solder Cup D-Sub Connector, HD15 Female SDH15S

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD15 Female - SDH15S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD15 Female
SDH15S
Solder Cup D-Sub Connector, HD15 Female SDH15S
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD15 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 26, 44, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Solder Cup D-Sub Connector, Hd15 Female Rohs Compliant L-Com - 26H1822 - Newark, An Avnet Company
Chicago, IL, United States
Solder Cup D-Sub Connector, Hd15 Female Rohs Compliant L-Com
26H1822
Solder Cup D-Sub Connector, Hd15 Female Rohs Compliant L-Com 26H1822
SOLDER CUP D-SUB CONNECTOR, HD15 FEMALE ROHS COMPLIANT: YES

SOLDER CUP D-SUB CONNECTOR, HD15 FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH15S 26H1822
Product Name Solder Cup D-Sub Connector, HD15 Female Solder Cup D-Sub Connector, Hd15 Female Rohs Compliant L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details