L-com, Inc. Right Angle D-sub PCB Connector, HD15 Female, Tray 10 SDH15S-RA-PC

Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Right Angle D-sub PCB Connector, HD15 Female, Tray 10 - SDH15S-RA-PC - L-com, Inc.
North Andover, MA, United States
Right Angle D-sub PCB Connector, HD15 Female, Tray 10
SDH15S-RA-PC
Right Angle D-sub PCB Connector, HD15 Female, Tray 10 SDH15S-RA-PC
Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes. Features Industry standard commercial D-sub female right angle PCB style connectors Board locks provide a secure PCB connection and easy soldering UL94V-0 rated connector insulator satisfies flammability requirements Gold flash plating insures repeated mating cycles Available in 9, 15, 25, 37 and high density 15 position sizes Application Serial data transmission Data networks Instrument control Device management

Right angle PCB connectors are popular for many I/O applications. Board locks provide a secure PCB connection and easy soldering every time. Connectors are available in DB9, DB15, DB25, DB37 and HD15 sizes.

Features

  • Industry standard commercial D-sub female right angle PCB style connectors
  • Board locks provide a secure PCB connection and easy soldering
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Gold flash plating insures repeated mating cycles
  • Available in 9, 15, 25, 37 and high density 15 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Conn Hd15F 90Deg Pcb 10/pk L-Com - 52T2011 - Newark, An Avnet Company
Chicago, IL, United States
Conn Hd15F 90Deg Pcb 10/pk L-Com
52T2011
Conn Hd15F 90Deg Pcb 10/pk L-Com 52T2011
CONN HD15F 90DEG PCB 10/PK

CONN HD15F 90DEG PCB 10/PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH15S-RA-PC 52T2011
Product Name Right Angle D-sub PCB Connector, HD15 Female, Tray 10 Conn Hd15F 90Deg Pcb 10/pk L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details