L-com, Inc. Solder Cup D-Sub Connector, HD15 Male SDH15P

Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, HD15 Male - SDH15P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, HD15 Male
SDH15P
Solder Cup D-Sub Connector, HD15 Male SDH15P
Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial HD15 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 22 AWG Gold flash plating insures repeated mating cycles Also available in 26, 44, 62 and 78 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style connectors over crimp style. These hard to find solder style HD15 connectors conform to commercial industry standards and will mate with any opposite gender HD15 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial HD15 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 22 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 26, 44, 62 and 78 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com - 26H1817 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com
26H1817
D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com 26H1817
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:SDH Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:SDH Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SDH15P 26H1817
Product Name Solder Cup D-Sub Connector, HD15 Male D Sub Connector, High Density-Hd, 15 Position, Plug; No. Of Contacts L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data