L-com, Inc. Solder Cup D-Sub Connector, DB9 Male SD9P

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB9 Male - SD9P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB9 Male
SD9P
Solder Cup D-Sub Connector, DB9 Male SD9P
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 15, 25, 37 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB9 connectors conform to commercial industry standards and will mate with any opposite gender DB9 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB9 (DE-9) male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 25, 37 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts L-Com - 67P4173 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts L-Com
67P4173
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts L-Com 67P4173
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Standard D Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Standard D Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Cup D-Sub Connector, DB9 Male - 70126496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Cup D-Sub Connector, DB9 Male
70126496
Solder Cup D-Sub Connector, DB9 Male 70126496
Solder Cup D-Sub Connector, DB9 Male

Solder Cup D-Sub Connector, DB9 Male

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SD9P 67P4173 70126496
Product Name Solder Cup D-Sub Connector, DB9 Male D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts L-Com Solder Cup D-Sub Connector, DB9 Male
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data