L-com, Inc. PC Termination D-Sub Connector, DB9 Male SD9P-PC

Description
These DB9 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 15, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
These DB9 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 15, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Termination D-Sub Connector, DB9 Male - SD9P-PC - L-com, Inc.
North Andover, MA, United States
PC Termination D-Sub Connector, DB9 Male
SD9P-PC
PC Termination D-Sub Connector, DB9 Male SD9P-PC
These DB9 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB9 (DE-9) male PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 15, 25 and 37 position sizes Application Serial data transmission Data networks Instrument control Device management

These DB9 male connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock.

Features

  • Industry standard commercial DB9 (DE-9) male PCB style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Standard mounting holes for application flexibility
  • Gold flash plating insures repeated mating cycles
  • Also available in 15, 25 and 37 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SD9P-PC
Product Name PC Termination D-Sub Connector, DB9 Male
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98265-100-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details