L-com, Inc. Solder Cup D-Sub Connector, DB50 Female SD50S

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB50 connectors conform to commercial industry standards and will mate with any opposite gender DB50 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB50 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB50 connectors conform to commercial industry standards and will mate with any opposite gender DB50 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB50 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB50 Female - SD50S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB50 Female
SD50S
Solder Cup D-Sub Connector, DB50 Female SD50S
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB50 connectors conform to commercial industry standards and will mate with any opposite gender DB50 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB50 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25, and 37 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB50 connectors conform to commercial industry standards and will mate with any opposite gender DB50 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB50 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, 25, and 37 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Db50F Solder L-Com - 26P0774 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db50F Solder L-Com
26P0774
Connector Db50F Solder L-Com 26P0774
CONNECTOR DB50F SOLDER

CONNECTOR DB50F SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD50S 26P0774
Product Name Solder Cup D-Sub Connector, DB50 Female Connector Db50F Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97003-513-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details