L-com, Inc. Solder Cup D-Sub Connector, DB37 Female SD37S

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB37 Female - SD37S - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB37 Female
SD37S
Solder Cup D-Sub Connector, DB37 Female SD37S
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 female solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB37 female solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, 25 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Db37F Solder L-Com - 23T8452 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db37F Solder L-Com
23T8452
Connector Db37F Solder L-Com 23T8452
CONNECTOR DB37F SOLDER

CONNECTOR DB37F SOLDER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD37S 23T8452
Product Name Solder Cup D-Sub Connector, DB37 Female Connector Db37F Solder L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details