L-com, Inc. PC Termination D-Sub Connector, DB37 Female SD37S-PC

Description
These DB37 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet
Description
These DB37 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Termination D-Sub Connector, DB37 Female - SD37S-PC - L-com, Inc.
North Andover, MA, United States
PC Termination D-Sub Connector, DB37 Female
SD37S-PC
PC Termination D-Sub Connector, DB37 Female SD37S-PC
These DB37 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock. Features Industry standard commercial DB37 female PCB style connector UL94V-0 rated connector insulator satisfies flammability requirements Standard mounting holes for application flexibility Gold flash plating insures repeated mating cycles Also available in 9, 15, and 25 position sizes Application Serial data transmission Data networks Instrument control Device management

These DB37 female connectors can be easily soldered into through hole PCB's or used in a variety of other applications. Solder posts follow a standard footprint while gold plated contacts insure long life. Will ship immediately if in stock.

Features

  • Industry standard commercial DB37 female PCB style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Standard mounting holes for application flexibility
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, and 25 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number SD37S-PC
Product Name PC Termination D-Sub Connector, DB37 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7263-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details