L-com, Inc. Solder Cup D-Sub Connector, DB37 Male SD37P

Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management
Description
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Solder Cup D-Sub Connector, DB37 Male - SD37P - L-com, Inc.
North Andover, MA, United States
Solder Cup D-Sub Connector, DB37 Male
SD37P
Solder Cup D-Sub Connector, DB37 Male SD37P
Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Industry standard commercial DB37 male solder style connector UL94V-0 rated connector insulator satisfies flammability requirements Maximum wire size is 20 AWG Gold flash plating insures repeated mating cycles Also available in 9, 15, 25 and 50 position sizes Application Serial data transmission Data networks Instrument control Device management

Many "do it yourself" users prefer solder style D-sub connectors over crimp style. These DB37 connectors conform to commercial industry standards and will mate with any opposite gender DB37 contact. Contact plating is gold flash, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Industry standard commercial DB37 male solder style connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Maximum wire size is 20 AWG
  • Gold flash plating insures repeated mating cycles
  • Also available in 9, 15, 25 and 50 position sizes

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site
Connector Db37M Solder Rohs Compliant L-Com - 23T8451 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db37M Solder Rohs Compliant L-Com
23T8451
Connector Db37M Solder Rohs Compliant L-Com 23T8451
CONNECTOR DB37M SOLDER ROHS COMPLIANT: YES

CONNECTOR DB37M SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD37P 23T8451
Product Name Solder Cup D-Sub Connector, DB37 Male Connector Db37M Solder Rohs Compliant L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details